SCR 400V 172A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94)
SCRs Thyristors - TO-83/94 BRA SQ-e3
SCR THYRISTOR, 110A, 400V, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:120mA; Average Forward Current:110A; On State RMS Current:172A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes
SCR 400V 172A TO209AC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-110RKI40GI-ND | VS-110RKI40 | 09F5071 | VS-110RKI40 |
| Product Name | SCRs | SCRs | Scr Thyristor, 110A, 400V, To-209Ac; Scr Module Type Vishay | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-209AC, TO-94-4, Stud | TO-209AC, TO-94-4, Stud | ||
| Operating Temperature | -40 to 140 C (-40 to 284 F) | -40 to 140 C (-40 to 284 F) |