SCR 600V 1.5A Sensitive Gate Through Hole TO-92
SCR 600V 1.5A Sensitive Gate Through Hole TO-92
SCR THYRISTOR, 600V, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200µA; Average On State Current:950mA; On State RMS Current:1.5A; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:5mARoHS Compliant: Yes
SCR 600V 1.5A TO92
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 18-TCR22-8RPCT-ND | 71J2449 | TCR22-8RP | TCR22-8RP |
| Product Name | SCRs | Scr Thyristor, 600V, Full Reel; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92 | TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |