STMicroelectronics, Inc. SCRs TS820-600FP

Description
SCR 600V 8A Sensitive Gate Through Hole TO-220FPAB
Request a Quote Datasheet
Description
SCR 600V 8A Sensitive Gate Through Hole TO-220FPAB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-12380-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Sensitive Gate Through Hole TO-220FPAB

SCR 600V 8A Sensitive Gate Through Hole TO-220FPAB

Buy Now Datasheet
SCRs - Single - TS820-600FP - 901251-TS820-600FP - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TS820-600FP
901251-TS820-600FP
SCRs - Single - TS820-600FP 901251-TS820-600FP
Manufacturer: STMicroelectronics Win Source Part Number: 901251-TS820-600FP Operating Temperature Range: -40°C ~ 125°C Features: SCR 600 V 8 A Sensitive Gate Through Hole TO-220FPAB Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: TS820 Categories: Discrete Semiconductor Products Case / Package: TO-220FPAB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-12380-ND, TS820600FP, 497-12380-5, 497-12380, -497-12380

Manufacturer: STMicroelectronics
Win Source Part Number: 901251-TS820-600FP
Operating Temperature Range: -40°C ~ 125°C
Features: SCR 600 V 8 A Sensitive Gate Through Hole TO-220FPAB
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: TS820
Categories: Discrete Semiconductor Products
Case / Package: TO-220FPAB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-12380-ND, TS820600FP, 497-12380-5, 497-12380, -497-12380

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TS820-600FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TS820-600FP
Discrete Semiconductor Products - Thyristors - SCRs TS820-600FP
SCR 600V 8A TO220FPAB

SCR 600V 8A TO220FPAB

Supplier's Site
Sheung Wan, Hong Kong
SCRs 8A Sens Gate SCR 600V 800V 0.2 to15mA

SCRs 8A Sens Gate SCR 600V 800V 0.2 to15mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-12380-5-ND 901251-TS820-600FP TS820-600FP TS820-600FP
Product Name SCRs SCRs - Single - TS820-600FP Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT5000N14P110XPSA1 - Acme Chip Technology Co., Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B524-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details