Vishay Precision Group Thyristors VS-25RIA120

Description
Thyristor,25RIA120 40A 1200V
Request a Quote Datasheet
Description
Thyristor,25RIA120 40A 1200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 2540544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
2540544
Thyristors 2540544
Thyristor,25RIA120 40A 1200V

Thyristor,25RIA120 40A 1200V

Supplier's Site
Thyristors - 2540544P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
2540544P
Thyristors 2540544P
Thyristor,25RIA120 40A 1200V

Thyristor,25RIA120 40A 1200V

Supplier's Site
Thyristors - 1451945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1451945
Thyristors 1451945
Thyristor,25RIA120 40A 1200V

Thyristor,25RIA120 40A 1200V

Supplier's Site
SCRs - Single - VS-25RIA120 - 762011-VS-25RIA120 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-25RIA120
762011-VS-25RIA120
SCRs - Single - VS-25RIA120 762011-VS-25RIA120
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 762011-VS-25RIA120 Packaging: Bulk Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 420A, 440A SCR Type: Standard Recovery Family Name: VS-25RIA120 Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 40A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 25A Current - Off State (Maximum): 10mA Alternative Parts (Cross-Reference): SKT24/14E; SKT24/12E; ; ECCN: EAR99 Country of Origin: India Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762011-VS-25RIA120
Packaging: Bulk
Operating Temperature Range: -65°C ~ 125°C
Package: TO-208AA, TO-48-3, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 1200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 420A, 440A
SCR Type: Standard Recovery
Family Name: VS-25RIA120
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-208AA (TO-48)
Current - On State (It (RMS)) (Maximum): 40A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 130mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 25A
Current - Off State (Maximum): 10mA
Alternative Parts (Cross-Reference): SKT24/14E; SKT24/12E; ;
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - 25RIA120-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 1.2kV 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-25RIA120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-25RIA120
Discrete Semiconductor Products - Thyristors - SCRs VS-25RIA120
SCR 1.2KV 40A TO208AA

SCR 1.2KV 40A TO208AA

Supplier's Site
VISH Phase Control - VS-25RIA120 - Galco Industrial Electronics
Madison Heights, MI, United States
VISH Phase Control
VS-25RIA120
VISH Phase Control VS-25RIA120
SCR,TO-48,1200V,25A, RoHS,

SCR,TO-48,1200V,25A,RoHS,

Supplier's Site
Sheung Wan, Hong Kong
SCRs 1200 Volt 25 Amp

SCRs 1200 Volt 25 Amp

Buy Now Datasheet
Scr Thyristor, 25A, 1.2Kv, To-208Aa; Scr Module Type Vishay - 09F6660 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 1.2Kv, To-208Aa; Scr Module Type Vishay
09F6660
Scr Thyristor, 25A, 1.2Kv, To-208Aa; Scr Module Type Vishay 09F6660
SCR THYRISTOR, 25A, 1.2KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:60mA; Current It av:25A; On State RMS Current IT(rms):40A; Holding Current Max Ih:130mA RoHS Compliant: Yes

SCR THYRISTOR, 25A, 1.2KV, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:60mA; Current It av:25A; On State RMS Current IT(rms):40A; Holding Current Max Ih:130mA RoHS Compliant: Yes

Supplier's Site
Thyristor Diode Mod, 1.2Kv, 40A/to-208Aa Rohs Compliant Vishay - 64AH9140 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Mod, 1.2Kv, 40A/to-208Aa Rohs Compliant Vishay
64AH9140
Thyristor Diode Mod, 1.2Kv, 40A/to-208Aa Rohs Compliant Vishay 64AH9140
THYRISTOR DIODE MOD, 1.2KV, 40A/TO-208AA ROHS COMPLIANT: YES

THYRISTOR DIODE MOD, 1.2KV, 40A/TO-208AA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 2540544 2540544P 762011-VS-25RIA120 25RIA120-ND VS-25RIA120 VS-25RIA120 VS-25RIA120 09F6660 64AH9140
Product Name Thyristors Thyristors SCRs - Single - VS-25RIA120 SCRs Discrete Semiconductor Products - Thyristors - SCRs VISH Phase Control SCRs Scr Thyristor, 25A, 1.2Kv, To-208Aa; Scr Module Type Vishay Thyristor Diode Mod, 1.2Kv, 40A/to-208Aa Rohs Compliant Vishay
Thyristor Type Scr SCR; SCR SCR SCR SCR SCR SCR
Package Type To-48 TO-48 TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud
Pin Count 2
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6071A - 854978-2N6071A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack3
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TDB6HK240N16PBOSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B523-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details