Vishay Precision Group SCRs VS-25TTS12FPPBF

Description
SCR 1.2kV 25A Standard Recovery Through Hole TO-220 Full Pack
Request a Quote Datasheet
Description
SCR 1.2kV 25A Standard Recovery Through Hole TO-220 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-25TTS12FPPBF-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 25A Standard Recovery Through Hole TO-220 Full Pack

SCR 1.2kV 25A Standard Recovery Through Hole TO-220 Full Pack

Buy Now Datasheet
SCRs - Single - VS-25TTS12FPPBF - 762019-VS-25TTS12FPPBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-25TTS12FPPBF
762019-VS-25TTS12FPPBF
SCRs - Single - VS-25TTS12FPPBF 762019-VS-25TTS12FPPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 762019-VS-25TTS12FPP BF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Full Pack Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz SCR Type: Standard Recovery Family Name: VS-25TTS12 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220ABFP Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 45mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.25V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): CR20F-24; VS-25TTS12FP-M3; ; ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 762019-VS-25TTS12FPPBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3 Full Pack
Voltage - Off State: 1200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-25TTS12
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220ABFP
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 45mA
Current - Hold (Ih) (Maximum): 100mA
Voltage - On State (Vtm) (Maximum): 1.25V
Current - On State (It (AV)) (Maximum): 16A
Current - Off State (Maximum): 500μA
Alternative Parts (Cross-Reference): CR20F-24; VS-25TTS12FP-M3; ;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-25TTS12FPPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-25TTS12FPPBF
Discrete Semiconductor Products - Thyristors - SCRs VS-25TTS12FPPBF
SCR 1.2KV 25A TO220ABFP

SCR 1.2KV 25A TO220ABFP

Supplier's Site
Scr Thyristor, 16A, 1.2Kv, To-220Ab; Peak Repetitive Off State Voltage Vishay - 30K6021 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 1.2Kv, To-220Ab; Peak Repetitive Off State Voltage Vishay
30K6021
Scr Thyristor, 16A, 1.2Kv, To-220Ab; Peak Repetitive Off State Voltage Vishay 30K6021
SCR THYRISTOR, 16A, 1.2KV, TO-220AB; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:45mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 16A, 1.2KV, TO-220AB; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:45mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number VS-25TTS12FPPBF-ND 762019-VS-25TTS12FPPBF VS-25TTS12FPPBF 30K6021
Product Name SCRs SCRs - Single - VS-25TTS12FPPBF Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 16A, 1.2Kv, To-220Ab; Peak Repetitive Off State Voltage Vishay
Thyristor Type SCR SCR SCR SCR
Package Type TO-220; TO-220-3 Full Pack TO-220-3 Full Pack TO-220-3 Full Pack TO-220; TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B624F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2326784 - RS Components, Ltd.
Infineon Technologies AG
Specs
Thyristor Type PCT
Package Type TO-200
Pin Count 4
View Details
3 suppliers