20 Amp High Temperature SCR TO220L
20 Amp High Temperature SCR TO220L
20 Amp High Temperature SCR TO220L
SCR 600V 20A Sensitive Gate Through Hole ITO-220AB
THYRISTOR, 600V, 12.8A, TO-220 ROHS COMPLIANT: YES
SCR 20A 600V HI TEMP TO220L
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 2133434P | 2133434 | 18-SV6020L1TP-ND | 91AH9151 | SV6020L1TP |
| Product Name | Thyristors | Thyristors | SCRs | Thyristor, 600V, 12.8A, To-220 Rohs Compliant Littelfuse | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR; SCR | Scr | SCR | SCR | SCR |
| Package Type | TO-220; TO-220L | TO-220; To-220l | TO-220; TO-220-3 Full Pack, Isolated Tab | TO-220-3 Full Pack, Isolated Tab | |
| Standards and Certifications | RoHS | RoHS | RoHS |