SCR 1kV 285A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
SCR THYRISTOR, 180A, 1KV, TO-209AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1kV; Gate Trigger Current Max:150mA; Average Forward Current:180A; On State RMS Current:285A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes
SCR 1KV 285A TO209AB
SCRs 180 Amp 1000 Volt 285 Amp IT(RMS)
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-181RKI100PBF-ND | 55M1463 | VS-181RKI100PBF | VS-181RKI100PBF |
| Product Name | SCRs | Scr Thyristor, 180A, 1Kv, To-209Ab; Scr Module Type Vishay | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-209AB, TO-93-4, Stud | TO-209AB, TO-93-4, Stud | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |