Vishay Intertechnology, Inc. SCRs - Single - VS-10RIA80M VS-10RIA80M

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760173-VS-10RIA80M Packaging: Tube Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 200A SCR Type: Standard Recovery Family Name: VS-10RIA80 Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 10A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 25A Current - Off State (Maximum): 10mA Alternative Parts (Cross-Reference): CR10C-16; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760173-VS-10RIA80M Packaging: Tube Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 200A SCR Type: Standard Recovery Family Name: VS-10RIA80 Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 10A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 25A Current - Off State (Maximum): 10mA Alternative Parts (Cross-Reference): CR10C-16; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-10RIA80M - 760173-VS-10RIA80M - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-10RIA80M
760173-VS-10RIA80M
SCRs - Single - VS-10RIA80M 760173-VS-10RIA80M
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760173-VS-10RIA80M Packaging: Tube Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 200A SCR Type: Standard Recovery Family Name: VS-10RIA80 Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 10A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 25A Current - Off State (Maximum): 10mA Alternative Parts (Cross-Reference): CR10C-16; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760173-VS-10RIA80M
Packaging: Tube
Operating Temperature Range: -65°C ~ 125°C
Package: TO-208AA, TO-48-3, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 190A, 200A
SCR Type: Standard Recovery
Family Name: VS-10RIA80
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-208AA (TO-48)
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 130mA
Voltage - On State (Vtm) (Maximum): 1.75V
Current - On State (It (AV)) (Maximum): 25A
Current - Off State (Maximum): 10mA
Alternative Parts (Cross-Reference): CR10C-16;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SCRs - VS-10RIA80M-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 10A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 800V 10A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-10RIA80M
Discrete Semiconductor Products - Thyristors - SCRs VS-10RIA80M
SCR 800V 10A TO208AA

SCR 800V 10A TO208AA

Supplier's Site
Sheung Wan, Hong Kong
SCRs Thyristors - TO48 BRAZ SQR-e3

SCRs Thyristors - TO48 BRAZ SQR-e3

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 760173-VS-10RIA80M VS-10RIA80M-ND VS-10RIA80M VS-10RIA80M
Product Name SCRs - Single - VS-10RIA80M SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1040N20TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 2200 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B614SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0109MARL1G - 939910-Z0109MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details