Littelfuse, Inc. Low Power SCR up to 1200V TCR22-8

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - TCR22-8 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
TCR22-8
Low Power SCR up to 1200V TCR22-8
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

Supplier's Site Datasheet
SCRs - TCR22-8-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 1.5A Sensitive Gate Through Hole TO-92

SCR 600V 1.5A Sensitive Gate Through Hole TO-92

Buy Now Datasheet
Triac, Sensitive Gate, 600V, 1.5A, To-92; Peak Repetitive Off State Voltage Littelfuse - 60K6980 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Sensitive Gate, 600V, 1.5A, To-92; Peak Repetitive Off State Voltage Littelfuse
60K6980
Triac, Sensitive Gate, 600V, 1.5A, To-92; Peak Repetitive Off State Voltage Littelfuse 60K6980
TRIAC, SENSITIVE GATE, 600V, 1.5A, TO-92; Peak Repetitive Off State Voltage:600V; On State RMS Current:1.5A; Triac Case Style:TO-92; Gate Trigger Voltage Max:800mV; Peak Non Repetitive Surge Current:16A; Holding Current Max:5mA RoHS Compliant: Yes

TRIAC, SENSITIVE GATE, 600V, 1.5A, TO-92; Peak Repetitive Off State Voltage:600V; On State RMS Current:1.5A; Triac Case Style:TO-92; Gate Trigger Voltage Max:800mV; Peak Non Repetitive Surge Current:16A; Holding Current Max:5mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
SCRs 1.5A 200uA 600V Sensing

SCRs 1.5A 200uA 600V Sensing

Buy Now Datasheet
SCR, SENSITIVE, ISOLATED, 1 1/2A, 600V,TO-92, 200MA - 70184635 - Allied Electronics, Inc.
Fort Worth, TX, USA
SCR, SENSITIVE, ISOLATED, 1 1/2A, 600V,TO-92, 200MA
70184635
SCR, SENSITIVE, ISOLATED, 1 1/2A, 600V,TO-92, 200MA 70184635
The Sensitive SCR semiconductors are half-wave unidirectional, gate-controlled rectifiers (SCR-thyristor) which complement the power SCRs. The TO-220 and TO-92 are electrically isolated where the case or tab is internally isolated to allow the use of low-cost assembly and convenient packaging techniques.

The Sensitive SCR semiconductors are half-wave unidirectional, gate-controlled rectifiers (SCR-thyristor) which complement the power SCRs. The TO-220 and TO-92 are electrically isolated where the case or tab is internally isolated to allow the use of low-cost assembly and convenient packaging techniques.

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - TCR22-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TCR22-8
Discrete Semiconductor Products - Thyristors - SCRs TCR22-8
SCR 600V 1.5A TO92

SCR 600V 1.5A TO92

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Thyristors Thyristors Thyristors
Product Number TCR22-8 TCR22-8-ND 60K6980 TCR22-8 70184635 TCR22-8
Product Name Low Power SCR up to 1200V SCRs Triac, Sensitive Gate, 600V, 1.5A, To-92; Peak Repetitive Off State Voltage Littelfuse SCRs SCR, SENSITIVE, ISOLATED, 1 1/2A, 600V,TO-92, 200MA Discrete Semiconductor Products - Thyristors - SCRs
VDRM 600 volts 600 volts
IGT 0.2000 mA
VGT 0.8000 volts
VTM 1.5 volts
IT(RMS) 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data