Win Source Part Number: 986739-TN22-1500T
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tube
Standard Package: 2,000
Current - Hold (Ih) (Max): 175 mA
Voltage - Off State: 400 V
Voltage - Gate Trigger (Vgt) (Max): 3 V
Current - Gate Trigger (Igt) (Max): 1.5 mA
Voltage - On State (Vtm) (Max): 3.1 V
Current - On State (It (AV)) (Max): 1.8 A
Current - On State (It (RMS)) (Max): 2 A
Current - Off State (Max): 100 µA
Current - Non Rep. Surge 50, 60Hz (Itsm): 20A, 22A
SCR Type: Standard Recovery
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: STMicroelectronics
Other Names: 497-6169-ND,TN221500
Base Product Number: TN22
SCR 400V 2A Standard Recovery Through Hole TO-220
Thyristor, 400 V, 1.5 mA, 1.8 A, 2 A, TO-220AB, 3 RoHS Compliant: Yes
SCR 400V 2A TO220AB
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 986739-TN22-1500T | 6871050 | 6871050P | 497-TN22-1500T-ND | TN22-1500T | 33R1382 | TN22-1500T |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | Thyristors | Thyristors | SCRs | SCRs | Thyristor, 400 V, 1.5 Ma, 1.8 A, 2 A, To-220Ab, 3 Rohs Compliant Stmicroelectronics | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | Scr | SCR; SCR | SCR | SCR | SCR | |
| Package Type | Tube | TO-220; To-220ab | TO-220; TO-220 | TO-220; TO-220-3 | TO-220-3 | ||
| VDRM | 400 volts | 400 volts | |||||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |