STMicroelectronics, Inc. SCRs TYN1008RG

Description
SCR 1kV 8A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 1kV 8A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-4482-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 1kV 8A Standard Recovery Through Hole TO-220

SCR 1kV 8A Standard Recovery Through Hole TO-220

Buy Now Datasheet
SCRs - Single - TYN1008RG - 054356-TYN1008RG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TYN1008RG
054356-TYN1008RG
SCRs - Single - TYN1008RG 054356-TYN1008RG
Manufacturer: STMicroelectronics Win Source Part Number: 054356-TYN1008RG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 45mA Voltage - Off State: 1000V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 25mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 5A Current - On State (It (RMS)) (Max): 8A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054356-TYN1008RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 45mA
Voltage - Off State: 1000V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 25mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 5A
Current - On State (It (RMS)) (Max): 8A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 84A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TYN1008RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TYN1008RG
Discrete Semiconductor Products - Thyristors - SCRs TYN1008RG
SCR 1KV 8A TO220AB

SCR 1KV 8A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 497-4482-5-ND 054356-TYN1008RG TYN1008RG
Product Name SCRs SCRs - Single - TYN1008RG Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B663SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details