Win Source Part Number: 1036173-VS-25TTS16SL
Category: Discrete Semiconductor Products>Thyristors - SCRs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 150 mA
Voltage - Off State: 1.6 kV
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 45 mA
Voltage - On State (Vtm) (Max): 1.25 V
Current - On State (It (AV)) (Max): 16 A
Current - On State (It (RMS)) (Max): 25 A
Current - Off State (Max): 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz
SCR Type: Standard Recovery
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AB (D2PAK)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): VS-25TTS16SLHM3VS25T
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS-25TTS16SLHM3GICT,
Base Product Number: 25TTS16
SCR 1.6kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)
SCR 1.6kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)
SCR 1.6kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)
SCR 1.6KV 25A TO263
SCRs 16A If; 1600V Vr TO-263AB (D2PAK)
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1036173-VS-25TTS16SLHM3 | VS-25TTS16SLHM3GIDKR-ND | VS-25TTS16SLHM3 | VS-25TTS16SLHM3 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR |