STMicroelectronics, Inc. SCRs TN815-600B

Description
SCR 600V 8A Standard Recovery Surface Mount DPAK
Request a Quote Datasheet
Description
SCR 600V 8A Standard Recovery Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - TN815-600B-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Standard Recovery Surface Mount DPAK

SCR 600V 8A Standard Recovery Surface Mount DPAK

Buy Now Datasheet
SCRs - Single - TN815-600B - 1271508-TN815-600B - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TN815-600B
1271508-TN815-600B
SCRs - Single - TN815-600B 1271508-TN815-600B
Manufacturer: STMicroelectronics Win Source Part Number: 1271508-TN815-600B Packaging: Tube Mounting Style: SMD Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: DPAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 5A Current - Off State (Maximum): 5μA Alternative Parts (Cross-Reference): TN815-600B-TR; FS0809MD00TR; TN815-600B; TN815-800B-TR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: TN815 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1271508-TN815-600B
Packaging: Tube
Mounting Style: SMD
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 70A, 73A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 5A
Current - Off State (Maximum): 5μA
Alternative Parts (Cross-Reference): TN815-600B-TR; FS0809MD00TR; TN815-600B; TN815-800B-TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: TN815
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)

Buy Now
Discrete Semiconductor Products - Thyristors - SCRs - TN815-600B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TN815-600B
Discrete Semiconductor Products - Thyristors - SCRs TN815-600B
SCR 600V 8A DPAK

SCR 600V 8A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number TN815-600B-ND 1271508-TN815-600B TN815-600B
Product Name SCRs SCRs - Single - TN815-600B Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor/SCR/Triac/Diac/Alternistor - 185531818 - Radwell International
Specs
Thyristor Type SCR
View Details
Optoisolators - Triac, SCR Output - MOC3061SR2VM - 927649-MOC3061SR2VM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B513-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 14
Pin Count 3
View Details