Vishay Intertechnology, Inc. SCRs VS-10TTS08SPBF

Description
SCR 800V 10A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
SCR 800V 10A Standard Recovery Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - VS-10TTS08SPBF-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 10A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 800V 10A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
SCRs - Single - VS-10TTS08SPBF - 760198-VS-10TTS08SPBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-10TTS08SPBF
760198-VS-10TTS08SPBF
SCRs - Single - VS-10TTS08SPBF 760198-VS-10TTS08SPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760198-VS-10TTS08SPB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 95A @ 50Hz SCR Type: Standard Recovery Family Name: VS-10TTS08 Categories: Discrete Semiconductor Products Manufacturer Package: TO-263AB Current - On State (It (RMS)) (Maximum): 10A Voltage - Gate Trigger (Vgt) (Maximum): 1V Current - Gate Trigger (Igt) (Maximum): 15mA Current - Hold (Ih) (Maximum): 30mA Voltage - On State (Vtm) (Maximum): 1.15V Current - On State (It (AV)) (Maximum): 6.5A Current - Off State (Maximum): 1mA Alternative Parts (Cross-Reference): VS-10TTS08S-M3; Introduction Date: June 30, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760198-VS-10TTS08SPBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 95A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-10TTS08
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-263AB
Current - On State (It (RMS)) (Maximum): 10A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.15V
Current - On State (It (AV)) (Maximum): 6.5A
Current - Off State (Maximum): 1mA
Alternative Parts (Cross-Reference): VS-10TTS08S-M3;
Introduction Date: June 30, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-10TTS08SPBF
Discrete Semiconductor Products - Thyristors - SCRs VS-10TTS08SPBF
SCR 800V 10A TO263AB

SCR 800V 10A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number VS-10TTS08SPBF-ND 760198-VS-10TTS08SPBF VS-10TTS08SPBF
Product Name SCRs SCRs - Single - VS-10TTS08SPBF Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B524-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2628307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SEMIPACK1
Pin Count 5
Standards and Certifications RoHS
View Details
Thyristors - 2326784 - RS Components, Ltd.
Infineon Technologies AG
Specs
Thyristor Type PCT
Package Type TO-200
Pin Count 4
View Details
3 suppliers