SCR 700V 25A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR THYRISTOR, 16A, 700V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:700V; Gate Trigger Current Max:40mA; Average Forward Current:16A; On State RMS Current:25A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes
SCR 700V 25A TO208AA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-2N691-ND | 08H0841 | VS-2N691 | VS-2N691 |
| Product Name | SCRs | Scr Thyristor, 16A, 700V, To-208Aa; Scr Module Type Vishay | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-208AA, TO-48-3, Stud | TO-208AA, TO-48-3, Stud | ||
| Operating Temperature | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |