STMicroelectronics, Inc. SCRs TYN810RG

Description
SCR 800V 10A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 800V 10A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-4489-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 10A Standard Recovery Through Hole TO-220

SCR 800V 10A Standard Recovery Through Hole TO-220

Buy Now Datasheet
SCRs - Single - TYN810RG - 054365-TYN810RG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TYN810RG
054365-TYN810RG
SCRs - Single - TYN810RG 054365-TYN810RG
Manufacturer: STMicroelectronics Win Source Part Number: 054365-TYN810RG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 30mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 15mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 6.4A Current - On State (It (RMS)) (Max): 10A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054365-TYN810RG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 30mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 15mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 6.4A
Current - On State (It (RMS)) (Max): 10A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 105A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 10 Amp 800 Volt

SCRs 10 Amp 800 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TYN810RG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TYN810RG
Discrete Semiconductor Products - Thyristors - SCRs TYN810RG
SCR 800V 10A TO220AB

SCR 800V 10A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-4489-5-ND 054365-TYN810RG TYN810RG TYN810RG
Product Name SCRs SCRs - Single - TYN810RG SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892CCH400 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 400 volts
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T501N70TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 7000 volts
View Details
Triacs - MAC16CMG - 880932-MAC16CMG - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 4682353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details