Vishay Precision Group Thyristors VS-25RIA120S90

Description
Thyristor SCR 25A 1200V TO-208AA
Request a Quote Datasheet
Description
Thyristor SCR 25A 1200V TO-208AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 7005585P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
7005585P
Thyristors 7005585P
Thyristor SCR 25A 1200V TO-208AA

Thyristor SCR 25A 1200V TO-208AA

Supplier's Site
Thyristors - 1652662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1652662
Thyristors 1652662
Thyristor SCR 25A 1200V TO-208AA

Thyristor SCR 25A 1200V TO-208AA

Supplier's Site
SCRs - 112-VS-25RIA120S90-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 1.2kV 40A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
Thyristor Diode Mod, 1.2Kv, 40A/to-208Aa Rohs Compliant Vishay - 64AH9141 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Mod, 1.2Kv, 40A/to-208Aa Rohs Compliant Vishay
64AH9141
Thyristor Diode Mod, 1.2Kv, 40A/to-208Aa Rohs Compliant Vishay 64AH9141
THYRISTOR DIODE MOD, 1.2KV, 40A/TO-208AA ROHS COMPLIANT: YES

THYRISTOR DIODE MOD, 1.2KV, 40A/TO-208AA ROHS COMPLIANT: YES

Supplier's Site Datasheet
SCRs 25 Amp 1200 Volt 40 Amp IT(RMS)

SCRs 25 Amp 1200 Volt 40 Amp IT(RMS)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-25RIA120S90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-25RIA120S90
Discrete Semiconductor Products - Thyristors - SCRs VS-25RIA120S90
SCR 1.2KV 40A TO208AA

SCR 1.2KV 40A TO208AA

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 7005585P 1652662 112-VS-25RIA120S90-ND 64AH9141 VS-25RIA120S90 VS-25RIA120S90
Product Name Thyristors Thyristors SCRs Thyristor Diode Mod, 1.2Kv, 40A/to-208Aa Rohs Compliant Vishay SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR; SCR Scr SCR SCR SCR
Package Type TO-48 To-48 TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud
Standards and Certifications RoHS RoHS RoHS
Pin Count 2
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B622F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor/SCR/Triac/Diac/Alternistor - 4773096 - Radwell International
Specs
Thyristor Type SCR
View Details