Win Source Part Number: 1200684-VS-22RIA60
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 100
Current - Hold (Ih) (Max): 130 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 60 mA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 22 A
Current - On State (It (RMS)) (Max): 35 A
Current - Off State (Max): 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
SCR Type: Standard Recovery
Mounting Type: Chassis, Stud Mount
Package / Case: TO-208AA, TO-48-3, Stud
Supplier Device Package: TO-208AA (TO-48)
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): VS22RIA60;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *22RIA60,22RIA60,VS-
Base Product Number: 22RIA60
SCR 600V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
SCR THYRISTOR, 22A, 600V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:60mA; Average Forward Current:22A; On State RMS Current:35A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes
SCR 600V 35A TO208AA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1200684-VS-22RIA60 | 22RIA60-ND | VS-22RIA60 | 09F6655 | VS-22RIA60 |
| Product Name | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | SCRs | Scr Thyristor, 22A, 600V, To-208Aa; Scr Module Type Vishay | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | Bulk | TO-208AA, TO-48-3, Stud | TO-208AA, TO-48-3, Stud | ||
| VDRM | 600 volts | 600 volts |