Manufacturer: STMicroelectronics
Win Source Part Number: 1271459-TN1205T-600B
Packaging: Reel
Mounting Style: SMD
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 115A, 120A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 5mA
Current - Hold (Ih) (Maximum): 15mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 8A
Current - Off State (Maximum): 5μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: TN1205
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
SCR 600V 12A Standard Recovery Surface Mount DPAK
SCR 600V 12A Standard Recovery Surface Mount DPAK
SCR 600V 12A Standard Recovery Surface Mount DPAK
SCRs Snubberless Logic Standard 8A Triac
SCR 600V 12A DPAK
THYRISTOR, 600V, 12A, TO-252 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 1271459-TN1205T-600B-TR | 497-10112-1-ND | TN1205T-600B-TR | TN1205T-600B-TR | 69AH3019 |
| Product Name | SCRs - Single - TN1205T-600B-TR | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 600V, 12A, To-252 Rohs Compliant Stmicroelectronics |
| Thyristor Type | SCR | SCR | SCR | SCR | |
| Package Type | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | |||
| VDRM | 600 volts | 600 volts |