Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A
SCR 200V 4A Sensitive Gate Through Hole TO-202
SCR 200V 4A TO202
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors |
| Product Number | T106B1 | T106B1-ND | T106B1 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - T106B1 | SCRs | Discrete Semiconductor Products - Thyristors - SCRs |
| VGT | 0.8000 volts | ||
| VTM | 2.2 volts | ||
| IT(RMS) | 4 amps | 4 amps | |
| Thyristor Type | SCR | SCR |