SCR 800V 30A Standard Recovery Through Hole TO-247AC
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324200-VS-30TPS08-M
Category: Discrete Semiconductor Products>Thyristors - SCRs
Packaging: Tube
Standard Package: 25
Mounting: Through Hole
Current - Hold (Ih) (Max): 150 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 45 mA
Voltage - On State (Vtm) (Max): 1.3 V
Current - On State (It (AV)) (Max): 20 A
Current - On State (It (RMS)) (Max): 30 A
Current - Off State (Max): 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 50Hz
SCR Type: Standard Recovery
Supplier Device Package: TO-247AC
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: VS30TPS08M3
Base Product Number: 30TPS08
RoHS Status: ROHS3 Compliant
SCR 800V 30A TO247AC
New Input Thyristor - TO-247
SCRs New Input Thyristor - TO-247-e3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-30TPS08-M3-ND | 1324200-VS-30TPS08-M3 | VS-30TPS08-M3 | 43X2210 | VS-30TPS08-M3 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Discrete Semiconductor Products - Thyristors - SCRs | New Input Thyristor To-247 Vishay | SCRs |
| Thyristor Type | SCR | SCR | SCR | SCR |