Vishay Intertechnology, Inc. SCRs - Single - VS-25TTS16STRL-M3 VS-25TTS16STRL-M3

Description
Manufacturer: Vishay Win Source Part Number: 113208-VS-25TTS16STR L-M3 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 150mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 45mA Voltage - On State (Vtm) (Max): 1.25V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 10mA Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263AB (D2PAK) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 113208-VS-25TTS16STR L-M3 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 150mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 45mA Voltage - On State (Vtm) (Max): 1.25V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 10mA Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263AB (D2PAK) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-25TTS16STRL-M3 - 113208-VS-25TTS16STRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-25TTS16STRL-M3
113208-VS-25TTS16STRL-M3
SCRs - Single - VS-25TTS16STRL-M3 113208-VS-25TTS16STRL-M3
Manufacturer: Vishay Win Source Part Number: 113208-VS-25TTS16STR L-M3 Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 150mA Voltage - Off State: 1600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 45mA Voltage - On State (Vtm) (Max): 1.25V Current - On State (It (AV)) (Max): 16A Current - On State (It (RMS)) (Max): 25A Current - Off State (Max): 10mA Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263AB (D2PAK) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Vishay
Win Source Part Number: 113208-VS-25TTS16STRL-M3
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 150mA
Voltage - Off State: 1600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 45mA
Voltage - On State (Vtm) (Max): 1.25V
Current - On State (It (AV)) (Max): 16A
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 10mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 350A @ 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263AB (D2PAK)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
SCRs - VS-25TTS16STRL-M3-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.6kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)

SCR 1.6kV 25A Standard Recovery Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
SCRs New Input Thyristor - D2PAK-e3

SCRs New Input Thyristor - D2PAK-e3

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-25TTS16STRL-M3
Discrete Semiconductor Products - Thyristors - SCRs VS-25TTS16STRL-M3
SCR 1.6KV 25A TO263AB

SCR 1.6KV 25A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 113208-VS-25TTS16STRL-M3 VS-25TTS16STRL-M3-ND VS-25TTS16STRL-M3 VS-25TTS16STRL-M3
Product Name SCRs - Single - VS-25TTS16STRL-M3 SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B523FSE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TDB6HK180N16RRPB11BPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details