WeEn Semiconductors SCRs TYN16S-600CTJ

Description
SCR 600V 16A Standard Recovery Surface Mount DPAK
Request a Quote Datasheet
Description
SCR 600V 16A Standard Recovery Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - TYN16S-600CTJ-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 16A Standard Recovery Surface Mount DPAK

SCR 600V 16A Standard Recovery Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - 1158021-TYN16S-600CTJ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1158021-TYN16S-600CTJ
Discrete Semiconductor Products - Thyristors - SCRs 1158021-TYN16S-600CTJ
Win Source Part Number: 1158021-TYN16S-600CT J Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 40 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 6 mA Voltage - On State (Vtm) (Max): 1.6 V Current - On State (It (AV)) (Max): 10.2 A Current - On State (It (RMS)) (Max): 16 A Current - Off State (Max): 1 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 180A, 198A SCR Type: Standard Recovery Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. HTSUS: 8541.30.0080 Mfr: WeEn Semiconductors Other Names: 934070956118 Base Product Number: TYN16

Win Source Part Number: 1158021-TYN16S-600CTJ
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 40 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 6 mA
Voltage - On State (Vtm) (Max): 1.6 V
Current - On State (It (AV)) (Max): 10.2 A
Current - On State (It (RMS)) (Max): 16 A
Current - Off State (Max): 1 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 180A, 198A
SCR Type: Standard Recovery
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
HTSUS: 8541.30.0080
Mfr: WeEn Semiconductors
Other Names: 934070956118
Base Product Number: TYN16

Buy Now Datasheet
SCRs TYN16S-600CTJ /DPAK/REEL 13\" Q1/T1

SCRs TYN16S-600CTJ /DPAK/REEL 13\" Q1/T1

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TYN16S-600CTJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TYN16S-600CTJ
Discrete Semiconductor Products - Thyristors - SCRs TYN16S-600CTJ
SCR 600V 16A DPAK

SCR 600V 16A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number TYN16S-600CTJ-ND 1158021-TYN16S-600CTJ TYN16S-600CTJ TYN16S-600CTJ
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - NCR169D - 928950-NCR169D - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT425N14KOFHPSA2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details
Thyristors - 9056037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B512-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers