Vishay Precision Group SCRs VS-16RIA60

Description
SCR 600V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet
Description
SCR 600V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 16RIA60-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

SCR 600V 35A Standard Recovery Chassis, Stud Mount TO-208AA (TO-48)

Buy Now Datasheet
SCRs - Single - VS-16RIA60 - 760568-VS-16RIA60 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-16RIA60
760568-VS-16RIA60
SCRs - Single - VS-16RIA60 760568-VS-16RIA60
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760568-VS-16RIA60 Packaging: Bulk Operating Temperature Range: -65°C ~ 125°C Package: TO-208AA, TO-48-3, Stud Mounting: Chassis, Stud Mount Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 340A, 360A SCR Type: Standard Recovery Family Name: 16RIA60 Categories: Discrete Semiconductor Products Manufacturer Package: TO-208AA (TO-48) Current - On State (It (RMS)) (Maximum): 35A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 60mA Current - Hold (Ih) (Maximum): 130mA Voltage - On State (Vtm) (Maximum): 1.75V Current - On State (It (AV)) (Maximum): 16A Current - Off State (Maximum): 10mA Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760568-VS-16RIA60
Packaging: Bulk
Operating Temperature Range: -65°C ~ 125°C
Package: TO-208AA, TO-48-3, Stud
Mounting: Chassis, Stud Mount
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 340A, 360A
SCR Type: Standard Recovery
Family Name: 16RIA60
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-208AA (TO-48)
Current - On State (It (RMS)) (Maximum): 35A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 60mA
Current - Hold (Ih) (Maximum): 130mA
Voltage - On State (Vtm) (Maximum): 1.75V
Current - On State (It (AV)) (Maximum): 16A
Current - Off State (Maximum): 10mA
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 600 Volt 16 Amp

SCRs 600 Volt 16 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-16RIA60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-16RIA60
Discrete Semiconductor Products - Thyristors - SCRs VS-16RIA60
SCR 600V 35A TO208AA

SCR 600V 35A TO208AA

Supplier's Site
Scr Thyristor, 16A, 600V, To-208Aa; Scr Module Type Vishay - 09F5232 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 16A, 600V, To-208Aa; Scr Module Type Vishay
09F5232
Scr Thyristor, 16A, 600V, To-208Aa; Scr Module Type Vishay 09F5232
SCR THYRISTOR, 16A, 600V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:60mA; Average Forward Current:16A; On State RMS Current:35A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

SCR THYRISTOR, 16A, 600V, TO-208AA; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:60mA; Average Forward Current:16A; On State RMS Current:35A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Thyristor/SCR/Triac/Diac/Alternistor - 31364456 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
31364456
Thyristor/SCR/Triac/Diac/Alternistor 31364456
SCR THYRISTOR, 16A, 600V, TO-208AA; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:60MA; CURRENT IT AV:16A; ON STATE RMS CURRENT IT(RMS):35A; HOLDING CURRENT MAX IH:130MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCR THYRISTOR, 16A, 600V, TO-208AA; SCR MODULE TYPE:SINGLE SCR; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX, IGT:60MA; CURRENT IT AV:16A; ON STATE RMS CURRENT IT(RMS):35A; HOLDING CURRENT MAX IH:130MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 16RIA60-ND 760568-VS-16RIA60 VS-16RIA60 VS-16RIA60 09F5232 31364456
Product Name SCRs SCRs - Single - VS-16RIA60 SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 16A, 600V, To-208Aa; Scr Module Type Vishay Thyristor/SCR/Triac/Diac/Alternistor
Thyristor Type SCR SCR SCR SCR SCR
Package Type TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud TO-208AA, TO-48-3, Stud
Operating Temperature -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - MAC8D - 880935-MAC8D - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Tube
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1190N18TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 1800 volts
View Details
Thyristors - 9056087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B612SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details