Bourns, Inc. SCRs TIC116M-S

Description
SCR 600V 8A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 600V 8A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - TIC116M-S-ND - DigiKey
Thief River Falls, MN, United States
SCR 600V 8A Standard Recovery Through Hole TO-220

SCR 600V 8A Standard Recovery Through Hole TO-220

Buy Now Datasheet
SCRs - Single - TIC116M-S - 796761-TIC116M-S - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TIC116M-S
796761-TIC116M-S
SCRs - Single - TIC116M-S 796761-TIC116M-S
Manufacturer: Bourns Inc. Win Source Part Number: 796761-TIC116M-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C Package: TO-220-3 Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 50Hz SCR Type: Standard Recovery Part Status: Obsolete(EOL) Family Name: TIC116M Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1.5V Current - Gate Trigger (Igt) (Maximum): 20mA Current - Hold (Ih) (Maximum): 40mA Voltage - On State (Vtm) (Maximum): 1.7V Current - On State (It (AV)) (Maximum): 5A Current - Off State (Maximum): 2mA Alternative Parts (Cross-Reference): TYN608G; TXN608G; NTE5351; Introduction Date: May 23, 1993 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 796761-TIC116M-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C
Package: TO-220-3
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A @ 50Hz
SCR Type: Standard Recovery
Part Status: Obsolete(EOL)
Family Name: TIC116M
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.5V
Current - Gate Trigger (Igt) (Maximum): 20mA
Current - Hold (Ih) (Maximum): 40mA
Voltage - On State (Vtm) (Maximum): 1.7V
Current - On State (It (AV)) (Maximum): 5A
Current - Off State (Maximum): 2mA
Alternative Parts (Cross-Reference): TYN608G; TXN608G; NTE5351;
Introduction Date: May 23, 1993
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TIC116M-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TIC116M-S
Discrete Semiconductor Products - Thyristors - SCRs TIC116M-S
SCR 600V 8A TO220

SCR 600V 8A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number TIC116M-S-ND 796761-TIC116M-S TIC116M-S
Product Name SCRs SCRs - Single - TIC116M-S Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1000 volts
View Details
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T2251N80TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AF
VDRM 8000 volts
View Details