SCR 800V 12.5A Standard Recovery Through Hole TO-220-3
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760366-VS-12TTS08PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A @ 50Hz
SCR Type: Standard Recovery
Family Name: VS-12TTS08
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Current - On State (It (RMS)) (Maximum): 12.5A
Voltage - Gate Trigger (Vgt) (Maximum): 1V
Current - Gate Trigger (Igt) (Maximum): 15mA
Current - Hold (Ih) (Maximum): 30mA
Voltage - On State (Vtm) (Maximum): 1.2V
Current - On State (It (AV)) (Maximum): 8A
Current - Off State (Maximum): 50μA
Alternative Parts (Cross-Reference): CS220-12N; FS0809NH00TU; FS0809SH00TU;
Introduction Date: October 18, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 50
SCR 800V 12.5A TO220AB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors |
| Product Number | VS-12TTS08PBF-ND | 760366-VS-12TTS08PBF | VS-12TTS08PBF |
| Product Name | SCRs | SCRs - Single - VS-12TTS08PBF | Discrete Semiconductor Products - Thyristors - SCRs |
| Thyristor Type | SCR | SCR | SCR |