Manufacturer: WeEn Semiconductors
Win Source Part Number: 901597-TYN16B-600CTJ
Operating Temperature Range: 150°C (TJ)
Features: SCR 600 V 16 A Standard Recovery Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: TYN16
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 800
HTSUS: 8541.30.0080
SCR 600V 16A Standard Recovery Surface Mount D2PAK
SCR 600V 16A D2PAK
SCRs TYN16B-600CTJ/D2PAK/
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 901597-TYN16B-600CTJ | TYN16B-600CTJ-ND | TYN16B-600CTJ | TYN16B-600CTJ |
| Product Name | SCRs - Single - TYN16B-600CTJ | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR |