STMicroelectronics, Inc. SCRs TYN812TRG

Description
SCR 800V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet
Description
SCR 800V 12A Standard Recovery Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 497-12813-5-ND - DigiKey
Thief River Falls, MN, United States
SCR 800V 12A Standard Recovery Through Hole TO-220

SCR 800V 12A Standard Recovery Through Hole TO-220

Buy Now Datasheet
SCRs - Single - TYN812TRG - 054367-TYN812TRG - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TYN812TRG
054367-TYN812TRG
SCRs - Single - TYN812TRG 054367-TYN812TRG
Manufacturer: STMicroelectronics Win Source Part Number: 054367-TYN812TRG Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 15mA Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 5mA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 8A Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 145A SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-220AB Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 054367-TYN812TRG
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 15mA
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 5mA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 8A
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 140A, 145A
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCRs 12 Amp 800 Volt

SCRs 12 Amp 800 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TYN812TRG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TYN812TRG
Discrete Semiconductor Products - Thyristors - SCRs TYN812TRG
SCR 800V 12A TO220AB

SCR 800V 12A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 497-12813-5-ND 054367-TYN812TRG TYN812TRG TYN812TRG
Product Name SCRs SCRs - Single - TYN812TRG SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-92 (TO-226)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - ETD480N22P60HPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 2200 volts
View Details
Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B632-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details