STMicroelectronics, Inc. SCRs TS420-400B-TR

Description
SCR 400V 4A Sensitive Gate Surface Mount DPAK
Request a Quote Datasheet
Description
SCR 400V 4A Sensitive Gate Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - TS420-400B-TR-ND - DigiKey
Thief River Falls, MN, United States
SCR 400V 4A Sensitive Gate Surface Mount DPAK

SCR 400V 4A Sensitive Gate Surface Mount DPAK

Buy Now Datasheet
SCRs - Single - TS420-400B-TR - 054144-TS420-400B-TR - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - TS420-400B-TR
054144-TS420-400B-TR
SCRs - Single - TS420-400B-TR 054144-TS420-400B-TR
Manufacturer: STMicroelectronics Win Source Part Number: 054144-TS420-400B-TR Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 5mA Voltage - Off State: 400V Voltage - Gate Trigger (Vgt) (Max): 800mV Current - Gate Trigger (Igt) (Max): 200μA Voltage - On State (Vtm) (Max): 1.6V Current - On State (It (AV)) (Max): 2.5A Current - On State (It (RMS)) (Max): 4A Current - Off State (Max): 5μA Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A SCR Type: Sensitive Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054144-TS420-400B-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 5mA
Voltage - Off State: 400V
Voltage - Gate Trigger (Vgt) (Max): 800mV
Current - Gate Trigger (Igt) (Max): 200μA
Voltage - On State (Vtm) (Max): 1.6V
Current - On State (It (AV)) (Max): 2.5A
Current - On State (It (RMS)) (Max): 4A
Current - Off State (Max): 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 30A, 33A
SCR Type: Sensitive Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - TS420-400B-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
TS420-400B-TR
Discrete Semiconductor Products - Thyristors - SCRs TS420-400B-TR
SCR 400V 4A DPAK

SCR 400V 4A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number TS420-400B-TR-ND 054144-TS420-400B-TR TS420-400B-TR
Product Name SCRs SCRs - Single - TS420-400B-TR Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B573-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type TO-200AB, A-PUK
VDRM 1600 volts
View Details
Thyristors - 9056106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details