Manufacturer: WeEn Semiconductors
Win Source Part Number: 880114-TYN12B-600LTJ
Operating Temperature Range: 150°C (TJ)
Features: SCR Sensitive Gate Surface Mount D2PAK
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: TYN12
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8541.30.0080
Other Part Number: 934072107118, 1740-TYN12B-600LTJCT
SCR 650V 12A Sensitive Gate Surface Mount D2PAK
SCR 650V 12A Sensitive Gate Surface Mount D2PAK
SCR 650V 12A D2PAK
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 880114-TYN12B-600LTJ | 1740-TYN12B-600LTJCT-ND | TYN12B-600LTJ | TYN12B-600LTJ |
| Product Name | SCRs - Single - TYN12B-600LTJ | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | SCRs |
| Thyristor Type | SCR | SCR | SCR |