Texas Instruments Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| 16-Channel LVDS Driver 64-TSSOP -40 to 85 | |
| 16-Channel LVDS Receiver 64-TSSOP -40 to 85 | |
| 16-Channel Receiver 64-TSSOP -40 to 85 | |
| 1:8 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85 | |
| 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85 | |
| 2.7V Dual LVDS Transmitter/Receiver 16-TSSOP -40 to 85 | |
| 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-SOIC -40 to 85 | |
| 2Gbps LVDS/LVPECL/CML to LVDS Repeater/Translator 8-VSSOP -40 to 85 | |
| 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-SOIC -40 to 85 | |
| 2Gbps LVDS/LVPECL/CML to LVPECL Repeater/Translator 8-VSSOP -40 to 85 | |
| 3.3V Dual Differential LVPECL Buffer to LVTTL Translator 8-SOIC -40 to 85 | |
| 3.3V Dual Differential LVPECL Buffer to LVTTL Translator 8-VSSOP -40 to 85 | |
| 3.3V Dual LVTTL to Differential LVPECL Translator 8-SOIC -40 to 85 | |
| 3.3V Dual LVTTL to Differential LVPECL Translator 8-VSSOP -40 to 85 | |
| 3.3V PECL 1:2 Fanout Buffer 8-SOIC -40 to 85 | |
| 3.3V PECL 1:2 Fanout Buffer 8-VSSOP -40 to 85 | |
| 4-Channel Half-Duplex M-LVDS Line Transceivers 48-VQFN -40 to 85 | |
| 4-Channel M-LVDS Receiver 48-VQFN -40 to 85 | |
| 4-Gbps PECL to LVDS Translator 8-WSON -40 to 85 | |
| 4-Gbps PECL to LVPECL Repeater 8-WSON -40 to 85 | |
| 8-Channel Half-Duplex M-LVDS transceiver 64-TSSOP -40 to 85 | |
| Automotive Catalog FlatLink Receiver 48-TSSOP -40 to 125 | |
| Automotive Catalog FlatLink Transmitter 48-TSSOP -40 to 125 | |
| Automotive Catalog High-Speed Differential Line Drivers and Receivers 14-TSSOP -40 to 85 | |
| Automotive Catalog LVDS SERDES Transmitter 48-TSSOP -40 to 85 | |
| CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER 24-VQFN -40 to 85 | |
| Dual 1:4 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85 | |
| Dual 4-Port LVDS Repeater 38-TSSOP -40 to 85 | |
| Dual 8-Port LVDS Repeater 64-TSSOP -40 to 85 | |
| Dual Channel USB 3.0 Redriver, Equalizer 24-VQFN -40 to 85 | |
| Dual Channel USB 3.0 Redriver, Equalizer 24-WQFN -40 to 85 | |
| Dual Channel USB3.0 Redriver/Equalizer 24-VQFN -40 to 85 | |
| Dual Channel USB3.0 Redriver/Equalizer 24-VQFN 0 to 85 | |
| Dual Channel x1 PCI Express Gen II Redriver/Equalizer 24-VQFN -40 to 85 | |
| Dual LVDS Receiver 8-MSOP-PowerPAD -40 to 85 | |
| Dual LVDS Receiver 8-SOIC -40 to 85 | |
| Dual LVDS Receiver 8-VSSOP -40 to 85 | |
| Dual LVDS Receiver with -2 to 4.4V Common-mode Range 8-SOIC -40 to 85 | |
| Dual LVDS Receiver with -4 to 5V Common-mode Range 8-SOIC -40 to 85 | |
| Dual LVDS Transmitter 8-MSOP-PowerPAD -40 to 85 | |
| Dual LVDS Transmitter 8-SOIC -40 to 85 | |
| Dual LVDS Transmitter 8-VSSOP -40 to 85 | |
| Enhanced Product High Speed Differential Receivers 16-SOIC -55 to 125 | |
| Enhanced Product High-Speed Differential Line Drivers And Receivers 8-VSSOP -55 to 125 | |
| Enhanced Product Lvds Serdes Transmitter 48-TSSOP -40 to 85 | |
| Enhanced Product Memorystick(Tm) Interconnect Extender Chipset 20-TSSOP -40 to 125 | |
| Enhanced Product Quad LVDS Transmitter 16-SOIC -55 to 125 | |
| Flatlink Receiver 48-TSSOP -40 to 125 | |
| Flatlink Transmitter 48-TSSOP -40 to 125 | |
| Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85 | |
| Half-Duplex M-LVDS Transceiver 8-SOIC -40 to 85 | |
| High Definition Image Sensor Receiver 59-BGA MICROSTAR JUNIOR -40 to 85 | |
| HIGH-SPEED DIFFERENTIAL LINE DRIVER/RECEIVERS 10-UQFN -40 to 85 | |
| High-Speed Differential Line Receivers 38-TSSOP -40 to 85 | |
| MemoryStick(TM) Interconnect Extender Chipset 20-TSSOP -40 to 85 | |
| Multipoint-LVDS Quad Differential Line Driver 16-SOIC -40 to 85 | |
| Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85 | |
| MuxIt (TM) PLL Frequency Multiplier 28-TSSOP -40 to 85 | |
| Octal LVDS Receiver 38-TSSOP -40 to 85 | |
| Octal LVDS Transmitter 38-TSSOP -40 to 85 | |
| PECL/ECL 1:2 Fanout Buffer 8-SOIC -40 to 85 | |
| PECL/ECL 1:2 Fanout Buffer 8-VSSOP -40 to 85 | |
| Programmable 27 Bit Display Serial Interface Transmitter 49-DSBGA -40 to 85 | |
| Programmable 27-Bit Display Serial Interface Receiver 80-BGA MICROSTAR JUNIOR -40 to 85 | |
| Programmable 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85 | |
| Programmable 27-Bit Serial-to-Parallel Receiver 64-QFN -40 to 85 | |
| Quad Channel (Half x4 Lane) PCI Express Gen II Redriver/Equalizer 42-WQFN -40 to 85 | |
| Quad High Speed Differential Receivers 16-TSSOP -40 to 85 | |
| Quad LVDS Receiver 16-SO -40 to 85 | |
| Quad LVDS Receiver 16-SOIC -40 to 85 | |
| Quad LVDS Receiver 16-TSSOP -40 to 85 | |
| Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85 | |
| Quad LVDS Receiver with -4 to 5V Common-mode Range 16-SOIC -40 to 85 | |
| Quad LVDS Receiver with -4 to 5V Common-mode Range 16-TSSOP -40 to 85 | |
| Quad LVDS Receiver with -4 to 5V Common-mode Range 24-TSSOP -40 to 85 | |
| Quad LVDS Transmitter 16-SO -40 to 85 | |
| Quad LVDS Transmitter 16-SOIC -40 to 85 | |
| Quad LVDS Transmitter 16-TSSOP -40 to 85 | |
| QVGA-HVGA 27-Bit Display Serial Interface Receiver 48-BGA MICROSTAR JUNIOR -40 to 85 | |
| QVGA-HVGA 27-Bit Display Serial Interface Receiver 80-BGA MICROSTAR JUNIOR -40 to 85 | |
| QVGA-HVGA 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85 | |
| QVGA-VGA 27-Bit Display Serial Interface Receiver 48-BGA MICROSTAR JUNIOR -40 to 85 | |
| QVGA-VGA 27-Bit Display Serial Interface Receiver 80-BGA MICROSTAR JUNIOR -40 to 85 | |
| QVGA-VGA 27-Bit Display Serial Interface Transmitter 48-BGA MICROSTAR JUNIOR -40 to 85 | |
| QVGA-VGA 27-Bit Display Serial Interface Transmitter 80-BGA MICROSTAR JUNIOR -40 to 85 | |
| Serdes (Serializer/Deserial izer) Receiver 48-TSSOP -40 to 85 | |
| Serdes (Serializer/Deserial izer) Receiver 48-TSSOP | |
| Serdes (Serializer/Deserial izer) Receiver 56-TSSOP -40 to 85 | |
| Serdes (Serializer/Deserial izer) Receiver 56-TSSOP | |
| Serdes (Serializer/Deserial izer) Transmitter 56-TSSOP -40 to 85 | |
| Serdes (Serializer/Deserial izer) Transmitter 56-TSSOP | |
| Single Full-Duplex LVDS Transceiver 14-SOIC -40 to 85 | |
| Single Full-Duplex LVDS Transceiver 14-TSSOP -40 to 85 | |
| Single Full-Duplex LVDS Transceiver 8-SOIC -40 to 85 | |
| Single Full-Duplex LVDS Transceiver 8-VSSOP -40 to 85 | |
| Single LVDS Receiver 5-SOT-23 -40 to 85 | |
| Single LVDS Receiver 8-SOIC -40 to 85 | |
| Single LVDS Receiver 8-SOIC | |
| Single LVDS Transmitter 5-SOT-23 -40 to 85 | |
| Single LVDS Transmitter 8-SOIC -40 to 85 | |
| SN65LVDS822 FLATLINK? LVDS RECEIVER 48-VQFN -40 to 85 |
| << Prev | Next >> |