Texas Instruments SN65MLVD203 Full-Duplex M-LVDS Transceiver SN65MLVD203D

Description
Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD203 Full-Duplex M-LVDS Transceiver - SN65MLVD203D - Texas Instruments
Dallas, TX, United States
SN65MLVD203 Full-Duplex M-LVDS Transceiver
SN65MLVD203D
SN65MLVD203 Full-Duplex M-LVDS Transceiver SN65MLVD203D
Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85

Full-Duplex M-LVDS Transceiver 14-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD203D - 125965-SN65MLVD203D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD203D
125965-SN65MLVD203D
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD203D 125965-SN65MLVD203D
Manufacturer: Texas Instruments Win Source Part Number: 125965-SN65MLVD203D Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 25mV Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 125965-SN65MLVD203D
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 25mV
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN65MLVD203D - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, BICMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65MLVD203D
SOIC Interface Transceiver IC 710-SN65MLVD203D
Full-duplex Type-1 M-LVDS transceiver 14-SOIC -40 to 85 Product overview: SN65MLVD203D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD203D can be used for catalog matching and distributor lookup.

Full-duplex Type-1 M-LVDS transceiver 14-SOIC -40 to 85 Product overview: SN65MLVD203D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD203D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD203D
LVDS Interface IC SN65MLVD203D
LVDS Interface IC MultiPnt LVDS

LVDS Interface IC MultiPnt LVDS

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD203D 125965-SN65MLVD203D SN65MLVD203D 710-SN65MLVD203D SN65MLVD203D
Product Name SN65MLVD203 Full-Duplex M-LVDS Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD203D SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32P4903B-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
SN54HCT04 Hex Inverters - 5962-8974701CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers