Texas Instruments Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| 6-bit buffers and line drivers 16-PDIP 0 to 70 | |
| 6-bit buffers and line drivers 16-SO 0 to 70 | |
| 6-bit buffers and line drivers 16-SOIC 0 to 70 | |
| 9-Bit To 18-Bit HSTL-To-LVTTL Memory Address Latch 48-TSSOP -40 to 85 | |
| Arithmetic Logic Units/Function Generators 24-PDIP 0 to 70 | |
| Automotive Catalog Hex Schmitt-Trigger Inverters 14-TSSOP -40 to 125 | |
| Automotive Catalog Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 125 | |
| Dual Inverters 8-TSSOP | |
| Dual Line Receiver 8-SOIC 0 to 70 | |
| Enhanced Product Hex Inverter 14-SOIC -40 to 85 | |
| Enhanced Product Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 125 | |
| Hex Buffers / Drivers with Open-Collector High-Vltage Outputs 14-PDIP 0 to 70 | |
| Hex Buffers / Drivers with Open-Collector High-Vltage Outputs 14-SO 0 to 70 | |
| Hex Buffers / Drivers with Open-Collector High-Vltage Outputs 14-SOIC 0 to 70 | |
| Hex Buffers / Drivers with Open-Collector High-Vltage Outputs 14-SSOP 0 to 70 | |
| Hex Bus Drivers With 3-State Outputs 16-PDIP 0 to 70 | |
| Hex Bus Drivers With 3-State Outputs 16-SO 0 to 70 | |
| Hex Bus Drivers With 3-State Outputs 16-SOIC 0 to 70 | |
| Hex inverter buffers / drivers with high-voltage outputs 14-PDIP 0 to 70 | |
| Hex inverter buffers / drivers with high-voltage outputs 14-SO 0 to 70 | |
| Hex inverter buffers / drivers with high-voltage outputs 14-SOIC 0 to 70 | |
| Hex inverter buffers / drivers with high-voltage outputs 14-SSOP 0 to 70 | |
| Hex Inverters 14-PDIP -40 to 85 | |
| Hex inverters 14-PDIP 0 to 70 | |
| Hex Inverters 14-SO -40 to 85 | |
| Hex inverters 14-SO 0 to 70 | |
| Hex Inverters 14-SO | |
| Hex Inverters 14-SOIC -40 to 85 | |
| Hex inverters 14-SOIC 0 to 70 | |
| Hex Inverters 14-SSOP -40 to 85 | |
| Hex Inverters 14-TSSOP -40 to 85 | |
| Hex inverters with open collector outputs 14-PDIP 0 to 70 | |
| Hex inverters with open collector outputs 14-SO 0 to 70 | |
| Hex inverters with open collector outputs 14-SOIC 0 to 70 | |
| Hex inverters with open collector outputs 14-SSOP 0 to 70 | |
| Hex Schmitt-Trigger Inverters 14-PDIP -40 to 85 | |
| Hex schmitt-trigger inverters 14-PDIP 0 to 70 | |
| Hex schmitt-trigger inverters 14-SO 0 to 70 | |
| Hex Schmitt-Trigger Inverters 14-SOIC -40 to 85 | |
| Hex schmitt-trigger inverters 14-SOIC 0 to 70 | |
| Hex Schmitt-Trigger Inverters 14-SSOP -40 to 85 | |
| Hex schmitt-trigger inverters 14-SSOP 0 to 70 | |
| Hex Schmitt-Trigger Inverters 14-TSSOP -40 to 85 | |
| Hex Schmitt-Trigger Inverters 14-TVSOP -40 to 85 | |
| Octal buffers and line drivers 20-PDIP 0 to 70 | |
| Octal buffers and line drivers 20-SO 0 to 70 | |
| Octal buffers and line drivers 20-SOIC 0 to 70 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-PDIP -40 to 85 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-PDIP 0 to 70 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-SO -40 to 85 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-SO 0 to 70 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC -40 to 85 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-SOIC 0 to 70 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-SSOP -40 to 85 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-SSOP 0 to 70 | |
| Octal Buffers And Line Drivers With 3-State Outputs 20-TSSOP -40 to 85 | |
| Octal Buffers With 3-State Outputs 20-PDIP 0 to 70 | |
| Octal bus transceivers 20-PDIP 0 to 70 | |
| Octal bus transceivers 20-SO 0 to 70 | |
| Octal bus transceivers 20-SOIC 0 to 70 | |
| Octal bus transceivers 20-SSOP 0 to 70 | |
| Octal bus transceivers 20-SSOP | |
| Octal Bus Transceivers And Registers With 3-State Outputs 24-PDIP -40 to 85 | |
| Octal Bus Transceivers And Registers With 3-State Outputs 24-SOIC -40 to 85 | |
| Octal Bus Transceivers With 3-State Outputs 20-PDIP -40 to 85 | |
| Octal Bus Transceivers With 3-State Outputs 20-SO -40 to 85 | |
| Octal Bus Transceivers With 3-State Outputs 20-SOIC -40 to 85 | |
| Octal Bus Transceivers With 3-State Outputs 20-SSOP -40 to 85 | |
| Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85 | |
| Octal bus transceivers with open collector outputs 20-PDIP 0 to 70 | |
| Octal bus transceivers with open collector outputs 20-SO 0 to 70 | |
| Octal bus transceivers with open collector outputs 20-SOIC 0 to 70 | |
| Quad bus transceivers 14-PDIP 0 to 70 | |
| Quad bus transceivers 14-SOIC 0 to 70 | |
| Quad tridirectional bus transceivers 20-PDIP 0 to 70 | |
| Quadruple Bus Buffer Gates With 3-State Outputs 14-PDIP -40 to 85 | |
| Quadruple Bus Buffer Gates With 3-State Outputs 14-SOIC -40 to 85 | |
| Quadruple Bus Buffers With 3-State Outputs 14-PDIP 0 to 70 | |
| Quadruple Bus Buffers With 3-State Outputs 14-SO 0 to 70 | |
| Quadruple Bus Buffers With 3-State Outputs 14-SOIC 0 to 70 | |
| Quadruple Bus Buffers With 3-State Outputs 14-SSOP 0 to 70 |
| << Prev | Next >> |