Texas Instruments SN65MLVD128 1:8 LVTTL to M-LVDS Repeater SN65MLVD128DGG

Description
1:8 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
1:8 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD128 1:8 LVTTL to M-LVDS Repeater - SN65MLVD128DGG - Texas Instruments
Dallas, TX, United States
SN65MLVD128 1:8 LVTTL to M-LVDS Repeater
SN65MLVD128DGG
SN65MLVD128 1:8 LVTTL to M-LVDS Repeater SN65MLVD128DGG
1:8 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85

1:8 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65MLVD128DGG - 143653-SN65MLVD128DGG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65MLVD128DGG
143653-SN65MLVD128DGG
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65MLVD128DGG 143653-SN65MLVD128DGG
Manufacturer: Texas Instruments Win Source Part Number: 143653-SN65MLVD128DG G Packaging: Tube/Rail Type: Buffer, Multiplexer Input: LVTTL Output: MLVDS Data Rate (Max): 250Mbps Delay Time: 3.0ns (Max) Capacitance - Input: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 112mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143653-SN65MLVD128DGG
Packaging: Tube/Rail
Type: Buffer, Multiplexer
Input: LVTTL
Output: MLVDS
Data Rate (Max): 250Mbps
Delay Time: 3.0ns (Max)
Capacitance - Input: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 112mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
756-SN65MLVD128DGG
TSSOP Interface Transceiver IC 756-SN65MLVD128DGG
1:8 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85 Product overview: SN65MLVD128DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65MLVD128DGG can be used for catalog matching and distributor lookup.

1:8 LVTTL to M-LVDS Repeater 48-TSSOP -40 to 85 Product overview: SN65MLVD128DGG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65MLVD128DGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - SN65MLVD128DGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65MLVD128DGG
Signal Buffers, Repeaters, Splitters SN65MLVD128DGG
Buffer, Multiplexer 1 x 1:8 Channel 250Mbps 48-TSSOP

Buffer, Multiplexer 1 x 1:8 Channel 250Mbps 48-TSSOP

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD128DGG
LVDS Interface IC SN65MLVD128DGG
LVDS Interface IC 1:8 LVTTL to M-LVDS Repeater

LVDS Interface IC 1:8 LVTTL to M-LVDS Repeater

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65MLVD128DGG
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65MLVD128DGG
IC MULTIPLEXER 1CH 48TSSOP

IC MULTIPLEXER 1CH 48TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD128DGG 143653-SN65MLVD128DGG 756-SN65MLVD128DGG SN65MLVD128DGG SN65MLVD128DGG SN65MLVD128DGG
Product Name SN65MLVD128 1:8 LVTTL to M-LVDS Repeater Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65MLVD128DGG TSSOP Interface Transceiver IC Signal Buffers, Repeaters, Splitters LVDS Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type SN65MLVD128 1:8 LVTTL to M-LVDS Repeater Buffer Transceiver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 8 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-88540012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details