Texas Instruments SN65LVDS180 Single Full-Duplex LVDS Transceiver SN65LVDS180DG4

Description
Single Full-Duplex LVDS Transceiver 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Single Full-Duplex LVDS Transceiver 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS180 Single Full-Duplex LVDS Transceiver - SN65LVDS180DG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS180 Single Full-Duplex LVDS Transceiver
SN65LVDS180DG4
SN65LVDS180 Single Full-Duplex LVDS Transceiver SN65LVDS180DG4
Single Full-Duplex LVDS Transceiver 14-SOIC -40 to 85

Single Full-Duplex LVDS Transceiver 14-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS180DG4 - 1252893-SN65LVDS180DG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS180DG4
1252893-SN65LVDS180DG4
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS180DG4 1252893-SN65LVDS180DG4
Manufacturer: Texas Instruments Win Source Part Number: 1252893-SN65LVDS180D G4 Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 1/1 Duplex: Full Data Rate: 150Mbps Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDS180 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252893-SN65LVDS180DG4
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 1/1
Duplex: Full
Data Rate: 150Mbps
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDS180
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
710-SN65LVDS180DG4
3.3V SOIC Interface Transceiver IC 710-SN65LVDS180DG4
LVDS Transceiver, 400Mbps, 3.3V, SOIC, -40 to 85C Product overview: SN65LVDS180DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS180DG4 can be used for catalog matching and distributor lookup.

LVDS Transceiver, 400Mbps, 3.3V, SOIC, -40 to 85C Product overview: SN65LVDS180DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS180DG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS180DG4
LVDS Interface IC SN65LVDS180DG4
LVDS Interface IC Single Full-Duplex LVDS Transceiver

LVDS Interface IC Single Full-Duplex LVDS Transceiver

Buy Now Datasheet
Drivers, Receivers, Transceivers - SN65LVDS180DG4 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
SN65LVDS180DG4
Drivers, Receivers, Transceivers SN65LVDS180DG4
IC TRANSCEIVER FULL 1/1 14SOIC

IC TRANSCEIVER FULL 1/1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS180DG4 1252893-SN65LVDS180DG4 710-SN65LVDS180DG4 SN65LVDS180DG4 SN65LVDS180DG4
Product Name SN65LVDS180 Single Full-Duplex LVDS Transceiver Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS180DG4 3.3V SOIC Interface Transceiver IC LVDS Interface IC Drivers, Receivers, Transceivers
Technology LVDS LVDS
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303M2A - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54ALS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-88673013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QKA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details