Texas Instruments SN65LVDT9637B Dual LVDS Receiver SN65LVDT9637BDG4

Description
Dual LVDS Receiver 8-SOIC -40 to 85
Request a Quote
Description
Dual LVDS Receiver 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDT9637B is a dual LVDS receiver designed for high-speed data transmission, supporting signaling rates up to 400 Mbps while operating on a single 3.3-V supply. It features a common-mode input voltage range of -2 V to 4.4 V and has differential input thresholds of less than 50 mV with 50 mV of hysteresis, enhancing noise immunity. The device integrates 110-ohm line termination resistors, eliminating the need for external components, which simplifies design and reduces board space. It includes a fail-safe feature that ensures a high-level output in the absence of an input signal, providing reliability in various fault conditions. The SN65LVDT9637B is characterized for operation in a temperature range of -40°C to 85°C and is housed in an 8-pin SOIC package, making it suitable for a variety of applications in controlled impedance environments.

Datasheet Summary
Powered by GS/AI

The SN65LVDT9637B is a dual LVDS receiver designed for high-speed data transmission, supporting signaling rates up to 400 Mbps while operating on a single 3.3-V supply. It features a common-mode input voltage range of -2 V to 4.4 V and has differential input thresholds of less than 50 mV with 50 mV of hysteresis, enhancing noise immunity. The device integrates 110-ohm line termination resistors, eliminating the need for external components, which simplifies design and reduces board space. It includes a fail-safe feature that ensures a high-level output in the absence of an input signal, providing reliability in various fault conditions. The SN65LVDT9637B is characterized for operation in a temperature range of -40°C to 85°C and is housed in an 8-pin SOIC package, making it suitable for a variety of applications in controlled impedance environments.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT9637B Dual LVDS Receiver - SN65LVDT9637BDG4 - Texas Instruments
Dallas, TX, United States
SN65LVDT9637B Dual LVDS Receiver
SN65LVDT9637BDG4
SN65LVDT9637B Dual LVDS Receiver SN65LVDT9637BDG4
Dual LVDS Receiver 8-SOIC -40 to 85

Dual LVDS Receiver 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V SOIC Interface Transceiver IC
710-SN65LVDT9637BDG4
Dual 3.3V SOIC Interface Transceiver IC 710-SN65LVDT9637BDG4
Dual LVDS Receiver, 400Mbps, SOIC, 3.3V Product overview: SN65LVDT9637BDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT9637BDG4 can be used for catalog matching and distributor lookup.

Dual LVDS Receiver, 400Mbps, SOIC, 3.3V Product overview: SN65LVDT9637BDG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT9637BDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT9637BDG4
LVDS Interface IC SN65LVDT9637BDG4
LVDS Interface IC DUAL LVDS RECEIVER

LVDS Interface IC DUAL LVDS RECEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT9637BDG4 710-SN65LVDT9637BDG4 SN65LVDT9637BDG4
Product Name SN65LVDT9637B Dual LVDS Receiver Dual 3.3V SOIC Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver
Features RoHS RoHS RoHS
# of Rx 2 #
Data Rate 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
SN54ALS648 Octal Bus Transceivers & Registers With 3 -State Outputs - 5962-9052301LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details