The SN65LVDS387DGGRG4 is a 16-channel low-voltage differential signaling (LVDS) line driver in a 64-pin TSSOP package measuring 17.00 mm × 6.10 mm, capable of operating at signaling rates up to 630 Mbps with a typical output voltage of 350 mV into a 100-Ω load. It meets or exceeds the ANSI/EIA/TIA-644 standard, exhibits propagation delay times less than 2.9 ns, output skew under 150 ps, and part-to-part skew less than 1.5 ns. The device is characterized for operation from -40°C to 85°C and provides bus-pin ESD protection exceeding 15 kV. Total power dissipation is 35 mW per driver at 200 MHz, and inputs are 5-V tolerant with high-impedance outputs when disabled.
16-Channel LVDS Driver 64-TSSOP -40 to 85
16-channel LVDS driver with wider temperature range 64-TSSOP -40 to 85 Product overview: SN65LVDS387DGGRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS387DGGRG
LVDS Interface IC 16-Channel LVDS Driver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS387DGGRG4 | 710-SN65LVDS387DGGRG4 | SN65LVDS387DGGRG4 |
| Product Name | SN65LVDS387 16-Channel LVDS Driver | TSSOP Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | ||
| Device Type | SN65LVDS387 16-Channel LVDS Driver | Transceiver | |
| Features | RoHS | RoHS | RoHS |
| # of Tx | 16 # | ||
| Data Rate | 630000 kbps | 630000 kbps | 630000 to ? kbps |