The SN65LVDS3487D is a quad low-voltage differential signaling (LVDS) line driver with four differential output pairs, designed for high-speed point-to-point or multidrop data transmission over 100-Ω media. It operates from a single 3.3-V supply, delivers a minimum differential output voltage of 247 mV into a 100-Ω load, and features LVTTL logic input levels. The device is characterized for operation from -40°C to 85°C and is packaged in a 16-pin SOIC with dimensions of 9.90 mm × 3.91 mm. It meets the ANSI TIA/EIA-644 standard and includes separate enable inputs for channels 1-2 and 3-4. Typical propagation delay is 1.7 ns, with rise and fall times of 500 ps. Power dissipation is 25 mW typical per driver at 200 MHz, and outputs go to high impedance when disabled.
Quad LVDS Transmitter 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 145312-SN65LVDS3487D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quad LVDS Bus Transceiver, 400Mbps, 3.3V, SOIC Product overview: SN65LVDS3487D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS3487D can be used for catalog matching and distributor lookup.
LVDS DIFF LINE DRIVER, 400MBPS, SOIC-16; Device Type:LVDS Differential Line Driver; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS3487D | 145312-SN65LVDS3487D | 710-SN65LVDS3487D | 26AJ9072 |
| Product Name | SN65LVDS3487 Quad LVDS Transmitter | Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS3487D | Quad 3.3V SOIC Interface Transceiver IC | Lvds Diff Line Driver, 400Mbps, Soic-16; Device Type Texas Instruments |
| Technology | LVDS | Bus LVDS | ||
| Device Type | Transmitter | Receiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 4 # | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps |