The SN65LVDS9637DR is a dual high-speed differential line receiver implementing LVDS technology for point-to-point and multidrop data transmission over 100 Ω transmission media. It operates from a single 3.3-V supply, supports signaling rates up to 150 Mbps, and features LVTTL logic output levels. The device is packaged in an 8-pin SOIC with dimensions of 4.90 mm × 3.91 mm and is characterized for operation from -40°C to 85°C. It meets the ANSI TIA/EIA-644 standard and provides bus-terminal ESD protection exceeding 8 kV.
Dual LVDS Receiver 8-SOIC -40 to 85
Dual LVDS receiver 8-SOIC -40 to 85 Product overview: SN65LVDS9637DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS9637DR can be used for catalog matching and distributor lookup.
LVDS Interface IC DUAL LVDS RECEIVER
IC RECEIVER 0/2 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS9637DR | 710-SN65LVDS9637DR | SN65LVDS9637DR | SN65LVDS9637DR |
| Product Name | SN65LVDS9637 Dual LVDS Receiver | Dual SOIC Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | ||
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | |||
| Data Rate | 150000 kbps | 150000 kbps | 150000 to ? kbps | 150000 kbps |