Texas Instruments SN65LVDS388A Octal LVDS Receiver SN65LVDS388ADBTG4

Description
Octal LVDS Receiver 38-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal LVDS Receiver 38-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS388A Octal LVDS Receiver - SN65LVDS388ADBTG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS388A Octal LVDS Receiver
SN65LVDS388ADBTG4
SN65LVDS388A Octal LVDS Receiver SN65LVDS388ADBTG4
Octal LVDS Receiver 38-TSSOP -40 to 85

Octal LVDS Receiver 38-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261173-SN65LVDS388ADBTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261173-SN65LVDS388ADBTG4
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261173-SN65LVDS388ADBTG4
Win Source Part Number: 1261173-SN65LVDS388A DBTG4 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: 65LVDS Type: Receiver Package: Tube Standard Package: 50 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/8 Data Rate: 200Mbps Voltage - Supply: 3V ~ 3.6V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A991B1 Fake Threat In the Open Market: 48 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 65LVDS388

Win Source Part Number: 1261173-SN65LVDS388ADBTG4
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Receiver
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/8
Data Rate: 200Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A991B1
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS388

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-SN65LVDS388ADBTG4
TSSOP Interface Transceiver IC 710-SN65LVDS388ADBTG4
Octal LVDS receiver with improved ESD 38-TSSOP -40 to 85 Product overview: SN65LVDS388ADBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS388ADBTG 4 can be used for catalog matching and distributor lookup.

Octal LVDS receiver with improved ESD 38-TSSOP -40 to 85 Product overview: SN65LVDS388ADBTG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS388ADBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS388ADBTG4
LVDS Interface IC SN65LVDS388ADBTG4
LVDS Interface IC OCTAL LVDS RECEIVER

LVDS Interface IC OCTAL LVDS RECEIVER

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS388ADBTG4 1261173-SN65LVDS388ADBTG4 710-SN65LVDS388ADBTG4 SN65LVDS388ADBTG4
Product Name SN65LVDS388A Octal LVDS Receiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TSSOP Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Rx 8 #
Data Rate 630000 kbps 200000 kbps 630000 kbps 630000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370822-CD4051BM96G3 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114W-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4066EE4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300", 7.62mm)
View Details
2 suppliers