Texas Instruments SN65LVDS17 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable SN65LVDS17DRFT

Description
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
Request a Quote Datasheet
Description
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS17 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable - SN65LVDS17DRFT - Texas Instruments
Dallas, TX, United States
SN65LVDS17 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable
SN65LVDS17DRFT
SN65LVDS17 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable SN65LVDS17DRFT
2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85

2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable 8-WSON -40 to 85

Buy Now Datasheet
Interface Transceiver IC - 756-SN65LVDS17DRFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
756-SN65LVDS17DRFT
Interface Transceiver IC 756-SN65LVDS17DRFT
2.5-V/3.3-V oscillator gain stage/buffer with enable 8-WSON -40 to 85 Product overview: SN65LVDS17DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS17DRFT can be used for catalog matching and distributor lookup.

2.5-V/3.3-V oscillator gain stage/buffer with enable 8-WSON -40 to 85 Product overview: SN65LVDS17DRFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-SN65LVDS17DRFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS17DRFT - 1098952-SN65LVDS17DRFT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS17DRFT
1098952-SN65LVDS17DRFT
Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS17DRFT 1098952-SN65LVDS17DRFT
Manufacturer: Texas Instruments Win Source Part Number: 1098952-SN65LVDS17DR FT Packaging: Reel - TR Type: Buffer, ReDriver Input: PECL Output: LVDS Number of Channels: 1 Data Rate (Max): 4Gbps Delay Time: 460ps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-WSON (2x2) Supply Voltage - Operating: 2.375 V to 3.6 V Operating Supply Current: 40mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1098952-SN65LVDS17DRFT
Packaging: Reel - TR
Type: Buffer, ReDriver
Input: PECL
Output: LVDS
Number of Channels: 1
Data Rate (Max): 4Gbps
Delay Time: 460ps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WSON (2x2)
Supply Voltage - Operating: 2.375 V to 3.6 V
Operating Supply Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - SN65LVDS17DRFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
SN65LVDS17DRFT
Signal Buffers, Repeaters, Splitters SN65LVDS17DRFT
Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buffer, ReDriver 1 Channel 4Gbps 8-WSON (2x2)

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS17DRFT
LVDS Interface IC SN65LVDS17DRFT
LVDS Interface IC 2.5/3.3-V Oscillator Gain Stage/Buffer

LVDS Interface IC 2.5/3.3-V Oscillator Gain Stage/Buffer

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
SN65LVDS17DRFT
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters SN65LVDS17DRFT
IC REDRIVER 1CH 4GBPS 8WSON

IC REDRIVER 1CH 4GBPS 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS17DRFT 756-SN65LVDS17DRFT 1098952-SN65LVDS17DRFT SN65LVDS17DRFT SN65LVDS17DRFT SN65LVDS17DRFT
Product Name SN65LVDS17 2.5-V/3.3-V Oscillator Gain Stage/Buffer with Enable Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - SN65LVDS17DRFT Signal Buffers, Repeaters, Splitters LVDS Interface IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology LVDS
Device Type Buffer Transceiver Buffer Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Filters - Active - 32F8103-CN - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers