Texas Instruments SN65LVDT34 Dual LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT34D

Description
Dual LVDS Receiver with -4 to 5V Common-mode Range 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual LVDS Receiver with -4 to 5V Common-mode Range 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT34 Dual LVDS Receiver with -4 to 5V Common-mode Range - SN65LVDT34D - Texas Instruments
Dallas, TX, United States
SN65LVDT34 Dual LVDS Receiver with -4 to 5V Common-mode Range
SN65LVDT34D
SN65LVDT34 Dual LVDS Receiver with -4 to 5V Common-mode Range SN65LVDT34D
Dual LVDS Receiver with -4 to 5V Common-mode Range 8-SOIC -40 to 85

Dual LVDS Receiver with -4 to 5V Common-mode Range 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-SN65LVDT34D
SOIC Interface Transceiver IC 710-SN65LVDT34D
LVDS Receiver 400Mbps 2-Ch 8-Pin SOIC Product overview: SN65LVDT34D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT34D can be used for catalog matching and distributor lookup.

LVDS Receiver 400Mbps 2-Ch 8-Pin SOIC Product overview: SN65LVDT34D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT34D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Line Receiver, Quad, Smd, Soic8; Driver Case Style Texas Instruments - 28AH4958 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Line Receiver, Quad, Smd, Soic8; Driver Case Style Texas Instruments
28AH4958
Ic, Line Receiver, Quad, Smd, Soic8; Driver Case Style Texas Instruments 28AH4958
IC, LINE RECEIVER, QUAD, SMD, SOIC8; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Data Rate:400Mbps; RoHS Compliant: Yes

IC, LINE RECEIVER, QUAD, SMD, SOIC8; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019); Data Rate:400Mbps; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDT34D
LVDS Interface IC SN65LVDT34D
LVDS Interface IC Dual HS Diff

LVDS Interface IC Dual HS Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDT34D 710-SN65LVDT34D 28AH4958 SN65LVDT34D
Product Name SN65LVDT34 Dual LVDS Receiver with -4 to 5V Common-mode Range SOIC Interface Transceiver IC Ic, Line Receiver, Quad, Smd, Soic8; Driver Case Style Texas Instruments LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-86874012A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details