Texas Instruments SN65LVDS391 Quad LVDS Transmitter SN65LVDS391D

Description
Quad LVDS Transmitter 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Transmitter 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS391 Quad LVDS Transmitter - SN65LVDS391D - Texas Instruments
Dallas, TX, United States
SN65LVDS391 Quad LVDS Transmitter
SN65LVDS391D
SN65LVDS391 Quad LVDS Transmitter SN65LVDS391D
Quad LVDS Transmitter 16-SOIC -40 to 85

Quad LVDS Transmitter 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS391D - 1252924-SN65LVDS391D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS391D
1252924-SN65LVDS391D
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS391D 1252924-SN65LVDS391D
Manufacturer: Texas Instruments Win Source Part Number: 1252924-SN65LVDS391D Packaging: Tube Type: Driver Mounting Style: SMD Protocol: LVDS Number of Drivers/Receivers: 4/0 Data Rate: 630Mbps Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: SN65LVDS391 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252924-SN65LVDS391D
Packaging: Tube
Type: Driver
Mounting Style: SMD
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 630Mbps
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: SN65LVDS391
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-SN65LVDS391D
Quad 3.3V SOIC Interface Transceiver IC 710-SN65LVDS391D
Quad LVDS Bus Transceiver, 630Mbps, 3.3V, 16-SOIC Product overview: SN65LVDS391D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS391D can be used for catalog matching and distributor lookup.

Quad LVDS Bus Transceiver, 630Mbps, 3.3V, 16-SOIC Product overview: SN65LVDS391D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS391D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LVDS Interface Ics - 2520735P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520735P
LVDS Interface Ics 2520735P
LVDS Driver, SN65LVDS391D

LVDS Driver, SN65LVDS391D

Supplier's Site
LVDS Interface Ics - 2520735 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520735
LVDS Interface Ics 2520735
LVDS Driver, SN65LVDS391D

LVDS Driver, SN65LVDS391D

Supplier's Site
LVDS Interface Ics - 2520734 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
2520734
LVDS Interface Ics 2520734
LVDS Driver, SN65LVDS391D

LVDS Driver, SN65LVDS391D

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS391D
LVDS Interface IC SN65LVDS391D
LVDS Interface IC Hi-Spd Diff

LVDS Interface IC Hi-Spd Diff

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS391D 1252924-SN65LVDS391D 710-SN65LVDS391D 2520735P SN65LVDS391D
Product Name SN65LVDS391 Quad LVDS Transmitter Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS391D Quad 3.3V SOIC Interface Transceiver IC LVDS Interface Ics LVDS Interface IC
Technology LVDS LVDS
Device Type Transmitter Receiver Transceiver Line / Bus Driver
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
Data Rate 630000 kbps 630000 kbps 630000 kbps 630000 kbps 630000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS9637AQML - 5962-8752401PA - Texas Instruments
Specs
Device Type DS9637AQML
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
74AC16244 16-Bit Buffers And Line Drivers With 3-State Outputs - 74AC16244DGGRG4 - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
 - 74FCT374ASCX - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details