The SN65LVDS95DGGRQ1 is an automotive-grade LVDS serializer transmitter that converts 21 bits of single-ended LVTTL data and a clock signal into four low-voltage differential signaling pairs for high-speed point-to-point communication. It operates from a single 3.3-V supply, supports data rates up to 1.36 Gbps, and features a 7× clock synthesizer with a 20 MHz to 68 MHz input range. The device is packaged in a 48-pin TSSOP with a 20-mil terminal pitch, operates from −40°C to 85°C, and consumes 250 mW typical power. It includes a shutdown input to reduce power consumption below 1 mW and meets ANSI EIA/TIA-644 standards. The part is qualified for automotive applications and is ESD rated for 6-kV HBM tolerance.
Automotive Catalog LVDS SERDES Transmitter 48-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 029599-SN65LVDS95DGG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 21
Output Type: LVTTL
Data Rate: 1.3Gbps
Input Type: LVDS
Number of Outputs: 3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Purpose: Serializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Automotive Catalog LVDS SERDES Transmitter 48-TSSOP -40 to 85 Product overview: SN65LVDS95DGGRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, TSSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS95DGGRQ1
LVDS Interface IC AutoCat LVDS SERDES Transmitter
IC SERIALIZER/DESERIAL 48-TSSOP
1.3Gbps Serializer 21 Input 3 Output 48-TSSOP
IC SERIALIZER/DESERIAL 48-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS95DGGRQ1 | 029599-SN65LVDS95DGGRQ1 | 755-SN65LVDS95DGGRQ1 | SN65LVDS95DGGRQ1 | SN65LVDS95DGGRQ1 | SN65LVDS95DGGRQ1 | SN65LVDS95DGGRQ1 |
| Product Name | SN65LVDS95-Q1 Automotive Catalog LVDS SERDES Transmitter | Interface - Interface - Serializers, Deserializers - SN65LVDS95DGGRQ1 | Automotive TSSOP Interface Transceiver IC | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Technology | LVDS | ||||||
| Device Type | Transmitter | Transceiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |