Texas Instruments SN65LVDS32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range SN65LVDS32BD

Description
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85
Request a Quote
Description
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDS32B is a quad low-voltage differential signaling (LVDS) receiver designed for high-speed data transmission. It operates with a single 3.3-V supply and supports signaling rates up to 400 Mbps, adhering to the ANSI EIA/TIA-644 standard. The device features a common-mode input voltage range of -2 to 4.4 V and has differential input thresholds of less than 50 mV with 50 mV of hysteresis, enhancing noise immunity. This receiver integrates 110-ohm line termination resistors, eliminating the need for external components in certain applications. It has a typical propagation delay of 4 ns and includes an active fail-safe feature that ensures a high-level output in the absence of an input signal. The SN65LVDS32B is characterized for operation in a temperature range of -40°C to 85°C and provides robust ESD protection, exceeding 15 kV for human body model (HBM) testing. The device is available in a 16-pin SOIC package, making it suitable for space-constrained designs. Its compatibility with other LVDS receivers allows for flexible integration into existing systems. This product is ideal for applications requiring reliable, high-speed data communication over controlled impedance media.

Datasheet Summary
Powered by GS/AI

The SN65LVDS32B is a quad low-voltage differential signaling (LVDS) receiver designed for high-speed data transmission. It operates with a single 3.3-V supply and supports signaling rates up to 400 Mbps, adhering to the ANSI EIA/TIA-644 standard. The device features a common-mode input voltage range of -2 to 4.4 V and has differential input thresholds of less than 50 mV with 50 mV of hysteresis, enhancing noise immunity. This receiver integrates 110-ohm line termination resistors, eliminating the need for external components in certain applications. It has a typical propagation delay of 4 ns and includes an active fail-safe feature that ensures a high-level output in the absence of an input signal. The SN65LVDS32B is characterized for operation in a temperature range of -40°C to 85°C and provides robust ESD protection, exceeding 15 kV for human body model (HBM) testing. The device is available in a 16-pin SOIC package, making it suitable for space-constrained designs. Its compatibility with other LVDS receivers allows for flexible integration into existing systems. This product is ideal for applications requiring reliable, high-speed data communication over controlled impedance media.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range - SN65LVDS32BD - Texas Instruments
Dallas, TX, United States
SN65LVDS32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range
SN65LVDS32BD
SN65LVDS32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range SN65LVDS32BD
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85

Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-SN65LVDS32BD
Quad 3.3V SOIC Interface Transceiver IC 710-SN65LVDS32BD
Quad LVDS Receiver, 400Mbps, 3.3V, 16-SOIC, -40 to 85C Product overview: SN65LVDS32BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS32BD can be used for catalog matching and distributor lookup.

Quad LVDS Receiver, 400Mbps, 3.3V, 16-SOIC, -40 to 85C Product overview: SN65LVDS32BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS32BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32BD - 082164-SN65LVDS32BD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32BD
082164-SN65LVDS32BD
Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32BD 082164-SN65LVDS32BD
Manufacturer: Texas Instruments Win Source Part Number: 082164-SN65LVDS32BD Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50mV Data Rate: 400Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): STLVDS32BDR; SN65LVDS32BDG4; SN65LVDS32BDRG4; SN65LVDS32BD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 082164-SN65LVDS32BD
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50mV
Data Rate: 400Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): STLVDS32BDR; SN65LVDS32BDG4; SN65LVDS32BDRG4; SN65LVDS32BD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Communications & Networking

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS32BD
LVDS Interface IC SN65LVDS32BD
LVDS Interface IC Quad LVDS Receiver

LVDS Interface IC Quad LVDS Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS32BD 710-SN65LVDS32BD 082164-SN65LVDS32BD SN65LVDS32BD
Product Name SN65LVDS32B Quad LVDS Receiver with -2 to 4.4V Common-mode Range Quad 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN65LVDS32BD LVDS Interface IC
Technology LVDS
Device Type Receiver Transceiver Receiver
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-88540012A - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
SN55116 Differential Line Transreceiver - 5962-8851101EA - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-88737012A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details