Texas Instruments SN65LVDS3486B Quad LVDS Receiver with -2 to 4.4V Common-mode Range SN65LVDS3486BD

Description
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS3486B Quad LVDS Receiver with -2 to 4.4V Common-mode Range - SN65LVDS3486BD - Texas Instruments
Dallas, TX, United States
SN65LVDS3486B Quad LVDS Receiver with -2 to 4.4V Common-mode Range
SN65LVDS3486BD
SN65LVDS3486B Quad LVDS Receiver with -2 to 4.4V Common-mode Range SN65LVDS3486BD
Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85

Quad LVDS Receiver with -2 to 4.4V Common-mode Range 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 3.3V SOIC Interface Transceiver IC
710-SN65LVDS3486BD
Quad 3.3V SOIC Interface Transceiver IC 710-SN65LVDS3486BD
Quad LVDS Receiver, 400Mbps, 3.3V, SOIC Product overview: SN65LVDS3486BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS3486BD can be used for catalog matching and distributor lookup.

Quad LVDS Receiver, 400Mbps, 3.3V, SOIC Product overview: SN65LVDS3486BD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS3486BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65LVDS3486BD
LVDS Interface IC SN65LVDS3486BD
LVDS Interface IC Quad LVDS Receiver

LVDS Interface IC Quad LVDS Receiver

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - SN65LVDS3486BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
SN65LVDS3486BD
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers SN65LVDS3486BD
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65LVDS3486BD 710-SN65LVDS3486BD SN65LVDS3486BD SN65LVDS3486BD
Product Name SN65LVDS3486B Quad LVDS Receiver with -2 to 4.4V Common-mode Range Quad 3.3V SOIC Interface Transceiver IC LVDS Interface IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Technology LVDS LVDS; LVDS
Device Type Receiver Transceiver Receiver; Sensor Interface
Features RoHS RoHS RoHS
# of Rx 4 #
Data Rate 400000 kbps 400000 kbps 400000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT760 Octal Buffers/Drivers With Open-Collector Outputs - 5962-9093801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PW - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 10V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers