The SN65LVDT2D is a single-channel low-voltage differential signaling (LVDS) receiver with an integrated 110Ω termination resistor, housed in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm. It operates from a 2.4V to 3.6V supply, meets the ANSI TIA/EIA-644 standard, and supports signaling rates up to 400 Mbps. The receiver has a differential input voltage threshold less than 100 mV, includes open-circuit fail-safe, and is characterized for operation from -40°C to 85°C. Its output is LVTTL-compatible and the input common-mode range supports ±1 V ground shift between driver and receiver.
Single LVDS Receiver 8-SOIC
LVDS Receiver, 400Mbps, 3.3V, SOIC, Surface Mount Product overview: SN65LVDT2D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDT2D can be used for catalog matching and distributor lookup.
LVDS Interface IC High Speed Diff Line
IC RECEIVER 0/1 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDT2D | 710-SN65LVDT2D | SN65LVDT2D | SN65LVDT2D |
| Product Name | SN65LVDT2 Single LVDS Receiver | SMD 3.3V SOIC Interface Transceiver IC | LVDS Interface IC | Drivers, Receivers, Transceivers |
| Technology | LVDS | LVDS | ||
| Device Type | Receiver | Transceiver | Receiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Rx | 1 # | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 to ? kbps | 400000 kbps |