10 MHz - 85 MHz LVDS Serdes Transmitter 56-TSSOP -40 to 85 Product overview: SN65LVDS93BDGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 MHz, 85 MHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10 MHz, 85 MHz, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-SN65LVDS93BDGGR can be used for catalog matching and distributor lookup.
INTERFACE TX/RX/TXRX MISC
INTERFACE TX/RX/TXRX MISC
Serializers & Deserializers - Serdes 10 MHz - 85 MHz LVDS Serdes Transmitter 56-TSSOP -40 to 85
2.38Gbps Serializer/Deseriali
INTERFACE TX/RX/TXRX MISC
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-SN65LVDS93BDGGR | SN65LVDS93BDGGR | SN65LVDS93BDGGR | SN65LVDS93BDGGR | SN65LVDS93BDGGR | SN65LVDS93BDGGR |
| Product Name | 10 MHz 85 MHz TSSOP Interface Transceiver IC | Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 3V ~ 3.6V | 3.3V | 3.6V; Other; 3V ~ 3.6V | 3.6V; Other |