Texas Instruments SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver SN65MLVD047PWR

Description
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver - SN65MLVD047PWR - Texas Instruments
Dallas, TX, United States
SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver
SN65MLVD047PWR
SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver SN65MLVD047PWR
Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85

Multipoint-LVDS Quad Differential Line Driver 16-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047PWR - 1099013-SN65MLVD047PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047PWR
1099013-SN65MLVD047PWR
Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047PWR 1099013-SN65MLVD047PWR
Manufacturer: Texas Instruments Win Source Part Number: 1099013-SN65MLVD047P WR Packaging: Reel - TR Mounting: SMD (SMT) Protocol: LVDS, Multipoint Number of Drivers/Receivers: 4/0 Data Rate: 200Mbps Categories: Integrated Circuits Status: Active Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099013-SN65MLVD047PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: LVDS, Multipoint
Number of Drivers/Receivers: 4/0
Data Rate: 200Mbps
Categories: Integrated Circuits
Status: Active
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad TSSOP Interface Transceiver IC
710-SN65MLVD047PWR
Quad TSSOP Interface Transceiver IC 710-SN65MLVD047PWR
Multipoint-LVDS quad differential line driver 16-TSSOP -40 to 85 Product overview: SN65MLVD047PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047PWR can be used for catalog matching and distributor lookup.

Multipoint-LVDS quad differential line driver 16-TSSOP -40 to 85 Product overview: SN65MLVD047PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65MLVD047PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
SN65MLVD047PWR
LVDS Interface IC SN65MLVD047PWR
LVDS Interface IC Multipoint-LVDS Quad Diff Line Driver

LVDS Interface IC Multipoint-LVDS Quad Diff Line Driver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN65MLVD047PWR 1099013-SN65MLVD047PWR 710-SN65MLVD047PWR SN65MLVD047PWR
Product Name SN65MLVD047 Multipoint-LVDS Quad Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - SN65MLVD047PWR Quad TSSOP Interface Transceiver IC LVDS Interface IC
Technology LVDS
Device Type Line / Bus Driver Receiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 3 V ~ 3.6 V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221303MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HC365 Hex Bus Drivers With 3-State Outputs - 8500101EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Supply Voltage Other; 6
View Details
2 suppliers