The SN65LVDS31 is a quad low-voltage differential signaling (LVDS) line driver that meets the ANSI TIA/EIA-644 standard, delivering a minimum differential output voltage of 247 mV into a 100-Ω load with a typical output voltage of 350 mV. It operates from a single 3.3-V supply, exhibits typical propagation delay of 1.7 ns, and has rise and fall times of 500 ps. The device is characterized for operation from -40°C to 85°C and is available in a 16-pin SOIC package measuring 9.90 mm × 3.91 mm. Power dissipation is typically 25 mW per driver at 200 MHz. The driver outputs are high-impedance when disabled or with VCC = 0.
Quad LVDS Transmitter 16-SOIC -40 to 85
Win Source Part Number: 1261181-SN65LVDS31DG
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: 65LVDS
Type: Driver
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 4/0
Data Rate: 400Mbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 65LVDS31
400 Mbps LVDS Quad High Speed Differential Driver 16-SOIC -40 to 85 Product overview: SN65LVDS31DG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-SN65LVDS31DG4 can be used for catalog matching and distributor lookup.
LVDS Interface IC Quad Hi-Spd Diff
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN65LVDS31DG4 | 1261181-SN65LVDS31DG4 | 710-SN65LVDS31DG4 | SN65LVDS31DG4 |
| Product Name | SN65LVDS31 Quad LVDS Transmitter | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Quad SOIC Interface Transceiver IC | LVDS Interface IC |
| Technology | LVDS | |||
| Device Type | Transmitter | Receiver; Sensor Interface; Transceiver | Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| # of Tx | 4 # |